Alpha Wire Power Cord Nema5-15P/iec, 2.3M, 10A, Black; Connector Type A Alpha Wire 535B BK076

Description
POWER CORD NEMA5-15P/IEC, 2.3M, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:2.3m RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 2.3M, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:2.3m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 2.3M, 10A, Black; Connector Type A Alpha Wire - 92F7396 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 2.3M, 10A, Black; Connector Type A Alpha Wire
92F7396
Power Cord Nema5-15P/iec, 2.3M, 10A, Black; Connector Type A Alpha Wire 92F7396
POWER CORD NEMA5-15P/IEC, 2.3M, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:2.3m RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 2.3M, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:2.3m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 92F7396
Product Name Power Cord Nema5-15P/iec, 2.3M, 10A, Black; Connector Type A Alpha Wire
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1648899 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Right angle m8
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cord Sets 2.5 A, North America, 1.8 m, Connector IEC C5, SVT 3x18 AWG, black - 6052.0043 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 70.87 inch (1800 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 120 inches - 233009-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details