The Shielded Multipair Cable 27Pr 100Ft 300V Gray features 27 pairs of 20 AWG tinned copper conductors, designed for reliable performance in various applications. The cable has a nominal voltage rating of 300 VRMS and operates within a temperature range of -35 to 105°C. It includes a PVC jacket with a thickness of 0.063 inches and is shielded with A/P/A tape and tinned copper braid for enhanced protection against electromagnetic interference. The cable is compliant with UL, CSA, and RoHS standards, ensuring it meets safety and environmental regulations. With a mutual capacitance of 27 pF/ft and a characteristic impedance of 71 Ω, this cable is suitable for applications requiring stable signal transmission. The product is packaged in a continuous length of 100 feet, making it convenient for various installation needs.
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5355C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5355C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 27 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.749 NOMINAL OD (MM) : 19.0246 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
SHIELDED MULTIPAIR CABLE 27PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:27 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Drop Ship:Yes RoHS Compliant: Yes
| Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 5355C SL005 | ALP5355C-SL005 | 02F9762 |
| Product Name | Multi-Conductor & Paired Cables | Alpha Xtra-Guard®1 SupraShield Multipair Cable - 20 AWG 27 Pair - Slate - 300V - 100 ft | Shielded Multipair Cable 27Pr 100Ft 300V Gray; Cable Shielding Alpha Wire |
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | SupraShield | ||
| Standards / Certifications | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | RoHS | |
| Number of Conductors | 54 # |