Alpha Wire Multi-Conductor & Paired Cables 5354C SL001

Description
5354C SLATE 1000 FT
Request a Quote Datasheet
Description
5354C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5354C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5354C SL001
Multi-Conductor & Paired Cables 5354C SL001
5354C SLATE 1000 FT

5354C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 216-5354CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-5354CSL001-ND
Multiple Conductor Cables 216-5354CSL001-ND
38 (19 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil, Braid 1000.0' (304.8m)

38 (19 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Xtra-Guard 1 / 1000 Ft Rohs Compliant Alpha Wire - 13C2132 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 1000 Ft Rohs Compliant Alpha Wire
13C2132
Xtra-Guard 1 / 1000 Ft Rohs Compliant Alpha Wire 13C2132
XTRA-GUARD 1 / 1000 FT ROHS COMPLIANT: YES

XTRA-GUARD 1 / 1000 FT ROHS COMPLIANT: YES

Supplier's Site
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 20 AWG 19 Pair - Slate - 300V - 1000 ft - ALP5354C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 20 AWG 19 Pair - Slate - 300V - 1000 ft
ALP5354C-SL001
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 20 AWG 19 Pair - Slate - 300V - 1000 ft ALP5354C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 1000ft, 5354C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5354C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.634 NOMINAL OD (MM) : 16.1036 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 1000ft, 5354C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5354C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.634 NOMINAL OD (MM) : 16.1036 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5354C SL001 216-5354CSL001-ND 13C2132 ALP5354C-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 1 / 1000 Ft Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 SupraShield Multipair Cable - 20 AWG 19 Pair - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details