Xtra-Guard 1 / Bulk Ft Alpha Wire (part number 28Y5986) features a construction of 20 AWG tinned copper conductors with a nominal PVC insulation wall of 0.010 inches. The cable is designed with 8 twists per foot for the pairs and 2.3 twists per foot for the overall assembly, enhancing its performance in various applications. It includes a shield made of tinned copper braid with a minimum coverage of 70%, providing effective protection against electromagnetic interference. The product is rated for a maximum operating temperature range of -35 to 105°C and has a voltage rating of 300 VRMS. It exhibits low mutual capacitance of 27 pF/ft at 1 kHz and a characteristic impedance of 71 Ω. The cable is also sunlight resistant and complies with several industry standards, including UL, CSA, and RoHS directives, ensuring its suitability for a wide range of environments. Available in various colors, the cable can be purchased in bulk lengths of 1000 ft, 500 ft, or 100 ft, making it adaptable for different project requirements. The product's physical properties, such as a bend radius of 10 times the cable diameter and a maximum pull tension of 280 lbs, further enhance its usability in demanding applications.
MULT-PR 30COND 20AWG 1000=1000'
XTRA-GUARD 1 / BULK FT
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 5353CSL199-ND | 5353C SL199 | 28Y5986 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Xtra-Guard 1 / Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned |