Alpha Wire Multi-Conductor & Paired Cables 5351/9C SL005

Description
5351/9C SLATE 100 FT
Request a Quote
Description
5351/9C SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5351/9C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5351/9C SL005
Multi-Conductor & Paired Cables 5351/9C SL005
5351/9C SLATE 100 FT

5351/9C SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 20 AWG 9 Pair - Slate - 300V - 100 ft - ALP5351/9C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 20 AWG 9 Pair - Slate - 300V - 100 ft
ALP5351/9C-SL005
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 20 AWG 9 Pair - Slate - 300V - 100 ft ALP5351/9C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5351/9C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5351/9C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.505 NOMINAL OD (MM) : 12.827 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5351/9C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5351/9C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.505 NOMINAL OD (MM) : 12.827 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Cable; Cable/wire Type Alpha Wire - 13C2129 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable/wire Type Alpha Wire
13C2129
Cable; Cable/wire Type Alpha Wire 13C2129
CABLE; CABLE/WIRE TYPE: MULTI-PAIR CABLE; 5351/9C SLATE 100 FT ROHS COMPLIANT: YES

CABLE; CABLE/WIRE TYPE: MULTI-PAIR CABLE; 5351/9C SLATE 100 FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5351/9C SL005 ALP5351/9C-SL005 13C2129
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multipair Cable - 20 AWG 9 Pair - Slate - 300V - 100 ft Cable; Cable/wire Type Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 18 #
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-20M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6830A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details