Alpha Wire Multi-Conductor & Paired Cables 5350C SL002

Description
5350C SLATE 500 FT
Request a Quote Datasheet
Description
5350C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5350C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5350C SL002
Multi-Conductor & Paired Cables 5350C SL002
5350C SLATE 500 FT

5350C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5350CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5350CSL002-ND
Multiple Conductor Cables 5350CSL002-ND
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil, Braid 500.0' (152.4m)

10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Multipair Unshielded Cable, 5, 20 Awg, 0.56 Mm , 7 X 0.32Mm, 500 Ft, 152.4 M Rohs Compliant Alpha Wire - 92B6777 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Unshielded Cable, 5, 20 Awg, 0.56 Mm , 7 X 0.32Mm, 500 Ft, 152.4 M Rohs Compliant Alpha Wire
92B6777
Multipair Unshielded Cable, 5, 20 Awg, 0.56 Mm , 7 X 0.32Mm, 500 Ft, 152.4 M Rohs Compliant Alpha Wire 92B6777
Multipair Unshielded Cable, 5, 20 AWG, 0.56 mm , 7 x 0.32mm, 500 ft, 152.4 m RoHS Compliant: Yes

Multipair Unshielded Cable, 5, 20 AWG, 0.56 mm , 7 x 0.32mm, 500 ft, 152.4 m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 20 AWG 5 Pair - Slate - 300V - 500 ft - ALP5350C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 20 AWG 5 Pair - Slate - 300V - 500 ft
ALP5350C-SL002
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 20 AWG 5 Pair - Slate - 300V - 500 ft ALP5350C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 500ft, 5350C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5350C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.416 NOMINAL OD (MM) : 10.5664 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 500ft, 5350C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5350C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.416 NOMINAL OD (MM) : 10.5664 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5350C SL002 5350CSL002-ND 92B6777 ALP5350C-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Multipair Unshielded Cable, 5, 20 Awg, 0.56 Mm , 7 X 0.32Mm, 500 Ft, 152.4 M Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 SupraShield Multipair Cable - 20 AWG 5 Pair - Slate - 300V - 500 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Tether Arm Kit, Encoder Rohs Compliant Sensata/bei Sensors - 74AJ9835 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/102-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details