Alpha Wire Power Cord, Nema5-15P/iec, 9Ft, 13A, Black; Connector Type A Alpha Wire 534B BK076

Description
POWER CORD, NEMA5-15P/IEC, 9FT, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P/IEC, 9FT, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P/iec, 9Ft, 13A, Black; Connector Type A Alpha Wire - 86K9069 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P/iec, 9Ft, 13A, Black; Connector Type A Alpha Wire
86K9069
Power Cord, Nema5-15P/iec, 9Ft, 13A, Black; Connector Type A Alpha Wire 86K9069
POWER CORD, NEMA5-15P/IEC, 9FT, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P/IEC, 9FT, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K9069
Product Name Power Cord, Nema5-15P/iec, 9Ft, 13A, Black; Connector Type A Alpha Wire
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6337A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type SMB plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details