Alpha Wire Multi-Conductor & Paired Cables 5346C SL002

Description
5346C SLATE 500 FT
Request a Quote
Description
5346C SLATE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5346C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5346C SL002
Multi-Conductor & Paired Cables 5346C SL002
5346C SLATE 500 FT

5346C SLATE 500 FT

Buy Now
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 37 Pair - Slate - 300V - 500 ft - ALP5346C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 37 Pair - Slate - 300V - 500 ft
ALP5346C-SL002
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 37 Pair - Slate - 300V - 500 ft ALP5346C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 500ft, 5346C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5346C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 37 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.738 NOMINAL OD (MM) : 18.7452 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 500ft, 5346C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5346C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 37 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.738 NOMINAL OD (MM) : 18.7452 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 Multipair Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire - 03F1522 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 Multipair Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire
03F1522
Xtra-Guard 1 Multipair Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire 03F1522
Xtra-Guard 1 MultiPair SupraShield Cable Premium PVC, Voltage Rating: 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Pairs: 37, Jacket Thickness: 0.063 Inches, Diameter: 0.73 Inches, Drain Wire: 22 AWG 7/30, Length

Xtra-Guard 1 MultiPair SupraShield Cable Premium PVC, Voltage Rating: 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Pairs: 37, Jacket Thickness: 0.063 Inches, Diameter: 0.73 Inches, Drain Wire: 22 AWG 7/30, Length

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5346C SL002 ALP5346C-SL002 03F1522
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 37 Pair - Slate - 300V - 500 ft Xtra-Guard 1 Multipair Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 74 #
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to Alligators - 1059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6048A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details