Alpha Wire Multi-Conductor & Paired Cables 5345C SL005

Description
5345C SLATE 100 FT
Request a Quote
Description
5345C SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5345C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5345C SL005
Multi-Conductor & Paired Cables 5345C SL005
5345C SLATE 100 FT

5345C SLATE 100 FT

Buy Now
Xtra-Guard 1 Multipair Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire - 03F1519 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 Multipair Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire
03F1519
Xtra-Guard 1 Multipair Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire 03F1519
Xtra-Guard 1 MultiPair SupraShield Cable Premium PVC, Voltage Rating: 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Pairs: 27, Jacket Thickness: 0.063 Inches, Diameter: 0.66 Inches, Drain Wire: 22 AWG 7/30, Length

Xtra-Guard 1 MultiPair SupraShield Cable Premium PVC, Voltage Rating: 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Pairs: 27, Jacket Thickness: 0.063 Inches, Diameter: 0.66 Inches, Drain Wire: 22 AWG 7/30, Length

Supplier's Site
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 27 Pair - Slate - 300V - 100 ft - ALP5345C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 27 Pair - Slate - 300V - 100 ft
ALP5345C-SL005
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 27 Pair - Slate - 300V - 100 ft ALP5345C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5345C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5345C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 27 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.669 NOMINAL OD (MM) : 16.9926 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5345C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5345C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 27 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.669 NOMINAL OD (MM) : 16.9926 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5345C SL005 03F1519 ALP5345C-SL005
Product Name Multi-Conductor & Paired Cables Xtra-Guard 1 Multipair Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 27 Pair - Slate - 300V - 100 ft
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 54 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details