Alpha Wire Multi-Conductor & Paired Cables 5342C SL005

Description
5342C SLATE 100 FT
Request a Quote Datasheet
Description
5342C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5342C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5342C SL005
Multi-Conductor & Paired Cables 5342C SL005
5342C SLATE 100 FT

5342C SLATE 100 FT

Buy Now
Shielded Multipair Cable 12Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 03F1513 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 12Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
03F1513
Shielded Multipair Cable 12Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 03F1513
SHIELDED MULTIPAIR CABLE 12PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Drop Ship:Yes RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 12PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 12 Pair - Slate - 300V - 100 ft - ALP5342C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 12 Pair - Slate - 300V - 100 ft
ALP5342C-SL005
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 12 Pair - Slate - 300V - 100 ft ALP5342C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5342C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5342C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.499 NOMINAL OD (MM) : 12.6746 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5342C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5342C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.499 NOMINAL OD (MM) : 12.6746 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5342C SL005 03F1513 ALP5342C-SL005
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 12Pr 100Ft 300V Gray; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 12 Pair - Slate - 300V - 100 ft
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Number of Conductors 24 #
Unlock Full Specs
to access all available technical data