Alpha Wire Multi-Conductor & Paired Cables 5341C SL005

Description
5341C SLATE 100 FT
Request a Quote Datasheet
Description
5341C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5341C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5341C SL005
Multi-Conductor & Paired Cables 5341C SL005
5341C SLATE 100 FT

5341C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5341CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5341CSL005-ND
Multiple Conductor Cables 5341CSL005-ND
14 (7 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

14 (7 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Xtra-Guard 1 Multipair Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire - 03F1511 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 Multipair Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire
03F1511
Xtra-Guard 1 Multipair Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire 03F1511
Xtra-Guard 1 MultiPair SupraShield Cable Premium PVC, Voltage Rating: 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Pairs: 7, Jacket Thickness: 0.063 Inches, Diameter: 0.43 Inches, Drain Wire: 22 AWG 7/30, Length

Xtra-Guard 1 MultiPair SupraShield Cable Premium PVC, Voltage Rating: 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Pairs: 7, Jacket Thickness: 0.063 Inches, Diameter: 0.43 Inches, Drain Wire: 22 AWG 7/30, Length

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 7 Pair - Slate - 300V - 100 ft - ALP5341C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 7 Pair - Slate - 300V - 100 ft
ALP5341C-SL005
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 7 Pair - Slate - 300V - 100 ft ALP5341C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5341C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5341C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 7 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.406 NOMINAL OD (MM) : 10.3124 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5341C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5341C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 7 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.406 NOMINAL OD (MM) : 10.3124 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5341C SL005 5341CSL005-ND 03F1511 ALP5341C-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 1 Multipair Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 7 Pair - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details