Alpha Wire Multi-Conductor & Paired Cables 5341C SL001

Description
5341C SLATE 1000 FT
Request a Quote Datasheet
Description
5341C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5341C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5341C SL001
Multi-Conductor & Paired Cables 5341C SL001
5341C SLATE 1000 FT

5341C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 5341CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5341CSL001-ND
Multiple Conductor Cables 5341CSL001-ND
14 (7 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)

14 (7 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 7 Pair - Slate - 300V - 1000 ft - ALP5341C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 7 Pair - Slate - 300V - 1000 ft
ALP5341C-SL001
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 7 Pair - Slate - 300V - 1000 ft ALP5341C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 1000ft, 5341C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5341C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 7 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.406 NOMINAL OD (MM) : 10.3124 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 1000ft, 5341C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5341C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 7 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.406 NOMINAL OD (MM) : 10.3124 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multipair Cable 7Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 04F2469 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 7Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
04F2469
Shielded Multipair Cable 7Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 04F2469
SHIELDED MULTIPAIR CABLE 7PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Drop Ship:YesRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 7PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Drop Ship:YesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5341C SL001 5341CSL001-ND ALP5341C-SL001 04F2469
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 7 Pair - Slate - 300V - 1000 ft Shielded Multipair Cable 7Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data