The Shielded Multipair Cable 5Pr 100Ft 300V Gray features five pairs of 22 AWG tinned copper conductors, designed for reliable signal transmission in various applications. The cable has a nominal voltage rating of 300 VRMS and operates within a temperature range of -35 to 105°C. It includes a PVC jacket with a thickness of 0.063 inches and is shielded with tinned copper braid for enhanced protection against electromagnetic interference. The cable is compliant with RoHS and meets several safety standards, including UL and CSA certifications. It is suitable for use in environments where sunlight resistance and oil resistance are required. The cable's construction includes a core wrap of nonwoven polyester tape and a drain wire for grounding. This product is ideal for engineers seeking a durable and compliant multipair cable solution.
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5340C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5340C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.381 NOMINAL OD (MM) : 9.6774 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
SHIELDED MULTIPAIR CABLE 5PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 5340C SL005 | ALP5340C-SL005 | 03F1509 |
| Product Name | Multi-Conductor & Paired Cables | Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 5 Pair - Slate - 300V - 100 ft | Shielded Multipair Cable 5Pr 100Ft 300V Gray; Cable Shielding Alpha Wire |
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | SupraShield | ||
| Standards / Certifications | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | RoHS | |
| Number of Conductors | 10 # |