Alpha Wire Multi-Conductor & Paired Cables 5335C SL005

Description
5335C SLATE 100 FT
Request a Quote
Description
5335C SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5335C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5335C SL005
Multi-Conductor & Paired Cables 5335C SL005
5335C SLATE 100 FT

5335C SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 27 Pair - Slate - 300V - 100 ft - ALP5335C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 27 Pair - Slate - 300V - 100 ft
ALP5335C-SL005
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 27 Pair - Slate - 300V - 100 ft ALP5335C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5335C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5335C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 27 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.602 NOMINAL OD (MM) : 15.2908 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5335C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5335C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 27 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.602 NOMINAL OD (MM) : 15.2908 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 Multipair Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire - 03F1484 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 Multipair Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire
03F1484
Xtra-Guard 1 Multipair Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire 03F1484
Xtra-Guard 1 MultiPair SupraShield Cable Premium PVC, Voltage Rating: 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Pairs: 27, Jacket Thickness: 0.063 Inches, Diameter: 0.59 Inches, Drain Wire: 24 AWG 7/32, Length

Xtra-Guard 1 MultiPair SupraShield Cable Premium PVC, Voltage Rating: 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Pairs: 27, Jacket Thickness: 0.063 Inches, Diameter: 0.59 Inches, Drain Wire: 24 AWG 7/32, Length

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5335C SL005 ALP5335C-SL005 03F1484
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 27 Pair - Slate - 300V - 100 ft Xtra-Guard 1 Multipair Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 54 #
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details