Alpha Wire Multi-Conductor & Paired Cables 5333C SL005

Description
100' CABLE
Request a Quote Datasheet
Description
100' CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5333C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5333C SL005
Multi-Conductor & Paired Cables 5333C SL005
100' CABLE

100' CABLE

Buy Now
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 15 Pair - Slate - 300V - 100 ft - ALP5333C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 15 Pair - Slate - 300V - 100 ft
ALP5333C-SL005
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 15 Pair - Slate - 300V - 100 ft ALP5333C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5333C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5333C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.491 NOMINAL OD (MM) : 12.4714 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5333C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5333C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.491 NOMINAL OD (MM) : 12.4714 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multipair Cable, 15Pair, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 03F1480 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 15Pair, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
03F1480
Shielded Multipair Cable, 15Pair, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire 03F1480
SHIELDED MULTIPAIR CABLE, 15PAIR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:15 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 15PAIR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:15 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5333C SL005 ALP5333C-SL005 03F1480
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 15 Pair - Slate - 300V - 100 ft Shielded Multipair Cable, 15Pair, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 30 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - 240008-06-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details