Alpha Wire Multi-Conductor & Paired Cables 5332C SL002

Description
5332C SLATE 500 FT
Request a Quote Datasheet
Description
5332C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5332C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5332C SL002
Multi-Conductor & Paired Cables 5332C SL002
5332C SLATE 500 FT

5332C SLATE 500 FT

Buy Now
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 12 Pair - Slate - 300V - 500 ft - ALP5332C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 12 Pair - Slate - 300V - 500 ft
ALP5332C-SL002
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 12 Pair - Slate - 300V - 500 ft ALP5332C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 500ft, 5332C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5332C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.458 NOMINAL OD (MM) : 11.6332 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 500ft, 5332C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5332C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.458 NOMINAL OD (MM) : 11.6332 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multipair Cable 12Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 03F1479 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 12Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
03F1479
Shielded Multipair Cable 12Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 03F1479
SHIELDED MULTIPAIR CABLE 12PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Drop Ship:Yes RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 12PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5332C SL002 ALP5332C-SL002 03F1479
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 12 Pair - Slate - 300V - 500 ft Shielded Multipair Cable 12Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 24 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - RG214T - kTB Solutions
Specs
Application RF
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details