Detachable Power Supply Cord Sets
Plug and connector rated 15 amps, 125 V.
Conductor: Stranded bare copper, Insulation : Color-coded PVC, Jacket: PVC
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 81F6480 | 70125984 |
| Product Name | 532F Black 25 Pc/pkg Alpha Wire | Cord, Power; 10 A; 125 V; 9 Ft. 10 in.;NEMA 5-15 plug; C13 connector; Shielded |
| Application | Computer; Power Cable |