Alpha Wire Multi-Conductor & Paired Cables 5324C SL005

Description
5324C SLATE 100 FT
Request a Quote Datasheet
Description
5324C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5324C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5324C SL005
Multi-Conductor & Paired Cables 5324C SL005
5324C SLATE 100 FT

5324C SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 19 Conductor - Slate - 300V - 100 ft - ALP5324C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 19 Conductor - Slate - 300V - 100 ft
ALP5324C-SL005
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 19 Conductor - Slate - 300V - 100 ft ALP5324C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5324C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5324C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.448 NOMINAL OD (MM) : 11.3792 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5324C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5324C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.448 NOMINAL OD (MM) : 11.3792 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 19 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 02F9359 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 19 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
02F9359
Shielded Multiconductor Cable, 19 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire 02F9359
SHIELDED MULTICONDUCTOR CABLE, 19 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:19Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 19 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:19Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5324C SL005 ALP5324C-SL005 02F9359
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 19 Conductor - Slate - 300V - 100 ft Shielded Multiconductor Cable, 19 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 19 #
Unlock Full Specs
to access all available technical data