Alpha Wire Multi-Conductor & Paired Cables 5324C SL002

Description
5324C SLATE 500 FT
Request a Quote Datasheet
Description
5324C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5324C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5324C SL002
Multi-Conductor & Paired Cables 5324C SL002
5324C SLATE 500 FT

5324C SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 19 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 03F3301 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 19 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Alpha Wire
03F3301
Shielded Multiconductor Cable, 19 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Alpha Wire 03F3301
SHIELDED MULTICONDUCTOR CABLE, 19 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:19Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 19 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:19Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 19 Conductor - Slate - 300V - 500 ft - ALP5324C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 19 Conductor - Slate - 300V - 500 ft
ALP5324C-SL002
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 19 Conductor - Slate - 300V - 500 ft ALP5324C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5324C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5324C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.448 NOMINAL OD (MM) : 11.3792 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5324C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5324C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.448 NOMINAL OD (MM) : 11.3792 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5324C SL002 03F3301 ALP5324C-SL002
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 19 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 19 Conductor - Slate - 300V - 500 ft
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Number of Conductors 19 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details