Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 28Y5963, features a 20 AWG tinned copper conductor with a nominal PVC insulation wall of 0.010 inches. The cable assembly includes 12 twisted components with a minimum twist rate of 4.4 twists per foot, and is shielded with A/P/A tape providing 70% coverage. The jacket is made of PVC with a wall thickness of 0.063 inches and is available in multiple colors including slate, black, yellow, and orange. This wire is rated for a temperature range of -35 to 105°C and has a voltage rating of 300 VRMS. It exhibits sunlight resistance and complies with various standards including RoHS and California Proposition 65. The product is suitable for applications requiring flexibility and durability, with a maximum pull tension of 119 lbs and a bend radius of 10 times the cable diameter. It is packaged in continuous lengths of 1000 ft, 500 ft, and 100 ft.
XTRA-GUARD 1 / BULK FT
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 5322C SL199 | 28Y5963 |
| Product Name | Multi-Conductor & Paired Cables | Xtra-Guard 1 / Bulk Ft Alpha Wire |