Alpha Wire Multi-Conductor & Paired Cables 5321C SL002

Description
5321C SLATE 500 FT
Request a Quote
Description
5321C SLATE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5321C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5321C SL002
Multi-Conductor & Paired Cables 5321C SL002
5321C SLATE 500 FT

5321C SLATE 500 FT

Buy Now
Xtra-Guard 1 Multiconductor Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire - 03F1530 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 Multiconductor Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire
03F1530
Xtra-Guard 1 Multiconductor Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire 03F1530
Xtra-Guard 1 Multiconductor SupraShield Cable Premium PVC, Voltage Rating: 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Conductor: 7, Jacket Thickness: 0.063 Inches, Diameter: 0.36 Inches, Drain Wire: 20 AWG 7/28,

Xtra-Guard 1 Multiconductor SupraShield Cable Premium PVC, Voltage Rating: 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Conductor: 7, Jacket Thickness: 0.063 Inches, Diameter: 0.36 Inches, Drain Wire: 20 AWG 7/28,

Supplier's Site
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 7 Conductor - Slate - 300V - 500 ft - ALP5321C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 7 Conductor - Slate - 300V - 500 ft
ALP5321C-SL002
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 7 Conductor - Slate - 300V - 500 ft ALP5321C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5321C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5321C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.333 NOMINAL OD (MM) : 8.4582 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5321C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5321C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.333 NOMINAL OD (MM) : 8.4582 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5321C SL002 03F1530 ALP5321C-SL002
Product Name Multi-Conductor & Paired Cables Xtra-Guard 1 Multiconductor Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 7 Conductor - Slate - 300V - 500 ft
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Overmolded Cable Assemblies, Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details