Alpha Wire Multi-Conductor & Paired Cables 5320C SL005

Description
5320C SLATE 100 FT
Request a Quote Datasheet
Description
5320C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5320C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5320C SL005
Multi-Conductor & Paired Cables 5320C SL005
5320C SLATE 100 FT

5320C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5320CSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5320CSL005-100-ND
Multiple Conductor Cables 5320CSL005-100-ND
5 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multiconductor Unshielded Cable, Xtra Guardr 1, 5, 20 Awg, 0.56 Mm , 7 X 0.32Mm, 100 Ft, 30.5 M Alpha Wire - 03F1527 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Xtra Guardr 1, 5, 20 Awg, 0.56 Mm , 7 X 0.32Mm, 100 Ft, 30.5 M Alpha Wire
03F1527
Multiconductor Unshielded Cable, Xtra Guardr 1, 5, 20 Awg, 0.56 Mm , 7 X 0.32Mm, 100 Ft, 30.5 M Alpha Wire 03F1527
Multiconductor Unshielded Cable, Xtra Guardr 1, 5, 20 AWG, 0.56 mm , 7 x 0.32mm, 100 ft, 30.5 m

Multiconductor Unshielded Cable, Xtra Guardr 1, 5, 20 AWG, 0.56 mm , 7 x 0.32mm, 100 ft, 30.5 m

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 5 Conductor - Slate - 300V - 100 ft - ALP5320C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 5 Conductor - Slate - 300V - 100 ft
ALP5320C-SL005
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 5 Conductor - Slate - 300V - 100 ft ALP5320C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5320C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5320C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.316 NOMINAL OD (MM) : 8.0264 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5320C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5320C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.316 NOMINAL OD (MM) : 8.0264 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5320C SL005 5320CSL005-100-ND 03F1527 ALP5320C-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Multiconductor Unshielded Cable, Xtra Guardr 1, 5, 20 Awg, 0.56 Mm , 7 X 0.32Mm, 100 Ft, 30.5 M Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 5 Conductor - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details