Alpha Wire Multi-Conductor & Paired Cables 5316C SL005

Description
100' CABLE
Request a Quote Datasheet
Description
100' CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5316C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5316C SL005
Multi-Conductor & Paired Cables 5316C SL005
100' CABLE

100' CABLE

Buy Now
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 37 Conductor - Slate - 300V - 100 ft - ALP5316C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 37 Conductor - Slate - 300V - 100 ft
ALP5316C-SL005
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 37 Conductor - Slate - 300V - 100 ft ALP5316C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5316C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5316C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 37 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.508 NOMINAL OD (MM) : 12.9032 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5316C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5316C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 37 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.508 NOMINAL OD (MM) : 12.9032 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 37 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 03F1503 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 37 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
03F1503
Shielded Multiconductor Cable, 37 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire 03F1503
SHIELDED MULTICONDUCTOR CABLE, 37 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:37Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 37 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:37Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5316C SL005 ALP5316C-SL005 03F1503
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 37 Conductor - Slate - 300V - 100 ft Shielded Multiconductor Cable, 37 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 37 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-3 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details