Alpha Wire Multi-Conductor & Paired Cables 5311C SL002

Description
5311C SLATE 500 FT
Request a Quote Datasheet
Description
5311C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5311C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5311C SL002
Multi-Conductor & Paired Cables 5311C SL002
5311C SLATE 500 FT

5311C SLATE 500 FT

Buy Now
Multiconductor Unshielded Cable, Xtra Guardr 1, 7, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 500 Ft, 152.4 M Alpha Wire - 03F3333 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Xtra Guardr 1, 7, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 500 Ft, 152.4 M Alpha Wire
03F3333
Multiconductor Unshielded Cable, Xtra Guardr 1, 7, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 500 Ft, 152.4 M Alpha Wire 03F3333
Multiconductor Unshielded Cable, Xtra Guardr 1, 7, 22 AWG, 0.35 mm , 7 x 0.255mm, 500 ft, 152.4 m

Multiconductor Unshielded Cable, Xtra Guardr 1, 7, 22 AWG, 0.35 mm , 7 x 0.255mm, 500 ft, 152.4 m

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 7 Conductor - Slate - 300V - 500 ft - ALP5311C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 7 Conductor - Slate - 300V - 500 ft
ALP5311C-SL002
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 7 Conductor - Slate - 300V - 500 ft ALP5311C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5311C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5311C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.309 NOMINAL OD (MM) : 7.8486 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5311C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5311C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.309 NOMINAL OD (MM) : 7.8486 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5311C SL002 03F3333 ALP5311C-SL002
Product Name Multi-Conductor & Paired Cables Multiconductor Unshielded Cable, Xtra Guardr 1, 7, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 500 Ft, 152.4 M Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 7 Conductor - Slate - 300V - 500 ft
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NA400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details