The Alpha Wire part number 5310C is a multiconductor cable featuring five 22 AWG (7/30) tinned copper conductors. It is designed with a nominal PVC insulation and a semi-rigid construction, providing a wall thickness of 0.010 inches. The cable includes a shield made of A/P/A tape with a minimum 25% overlap and a tinned copper braid offering at least 70% coverage. The overall jacket is also made of PVC, with a nominal wall thickness of 0.063 inches. This cable is rated for a maximum voltage of 300 VRMS and operates within a temperature range of -35 to 105°C. It has a capacitance of 36 pF/ft at 1 kHz and a conductor DCR of 16.5 Ω per 1000 ft at 20°C. The cable is compliant with various standards, including UL, CSA, and RoHS, making it suitable for a range of applications, including those requiring sunlight resistance and oil resistance. The product is available in multiple colors and can be purchased in continuous lengths of 1000 ft, 500 ft, or 100 ft.
CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; PVC/PVC 63MIL JKT 300V, 22AWG 7/30 5C FOILBRAID
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5310C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5310C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.294 NOMINAL OD (MM) : 7.4676 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 5310C SL005 | 73C5867 | ALP5310C-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Cable; Cable/wire Type Alpha Wire | Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 5 Conductor - Slate - 300V - 100 ft |
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | SupraShield | ||
| Standards / Certifications | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | ||
| Number of Conductors | 5 # |