Alpha Wire Multi-Conductor & Paired Cables 5310C SL002

Description
5310C SLATE 500 FT
Request a Quote
Description
5310C SLATE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5310C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5310C SL002
Multi-Conductor & Paired Cables 5310C SL002
5310C SLATE 500 FT

5310C SLATE 500 FT

Buy Now
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 5 Conductor - Slate - 300V - 500 ft - ALP5310C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 5 Conductor - Slate - 300V - 500 ft
ALP5310C-SL002
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 5 Conductor - Slate - 300V - 500 ft ALP5310C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5310C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5310C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.294 NOMINAL OD (MM) : 7.4676 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5310C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5310C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.294 NOMINAL OD (MM) : 7.4676 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 Multiconductor Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire - 03F1493 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 Multiconductor Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire
03F1493
Xtra-Guard 1 Multiconductor Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire 03F1493
Xtra-Guard 1 Multiconductor SupraShield Cable Premium PVC, Voltage Rating: 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Conductor: 5, Jacket Thickness: 0.063 Inches, Diameter: 0.31 Inches, Drain Wire: 22 AWG 7/30,

Xtra-Guard 1 Multiconductor SupraShield Cable Premium PVC, Voltage Rating: 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Conductor: 5, Jacket Thickness: 0.063 Inches, Diameter: 0.31 Inches, Drain Wire: 22 AWG 7/30,

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5310C SL002 ALP5310C-SL002 03F1493
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 5 Conductor - Slate - 300V - 500 ft Xtra-Guard 1 Multiconductor Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
USB 2.0 A Female to USB 2.0 Mini B Male, Black color, 28/28AWG, 0.5M Length - 3021064-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
3 suppliers