Alpha Wire Multi-Conductor & Paired Cables 5307C SL002

Description
5307C SLATE 500 FT
Request a Quote
Description
5307C SLATE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5307C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5307C SL002
Multi-Conductor & Paired Cables 5307C SL002
5307C SLATE 500 FT

5307C SLATE 500 FT

Buy Now
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 48 Conductor - Slate - 300V - 500 ft - ALP5307C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 48 Conductor - Slate - 300V - 500 ft
ALP5307C-SL002
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 48 Conductor - Slate - 300V - 500 ft ALP5307C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5307C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5307C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 48 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.517 NOMINAL OD (MM) : 13.1318 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5307C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5307C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 48 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.517 NOMINAL OD (MM) : 13.1318 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 Multiconductor Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire - 03F1471 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 Multiconductor Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire
03F1471
Xtra-Guard 1 Multiconductor Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire 03F1471
Xtra-Guard 1 Multiconductor SupraShield Cable Premium PVC, Voltage Rating: 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Conductor: 48, Jacket Thickness: 0.063 Inches, Diameter: 0.52 Inches, Drain Wire: 24 AWG

Xtra-Guard 1 Multiconductor SupraShield Cable Premium PVC, Voltage Rating: 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Conductor: 48, Jacket Thickness: 0.063 Inches, Diameter: 0.52 Inches, Drain Wire: 24 AWG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5307C SL002 ALP5307C-SL002 03F1471
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 48 Conductor - Slate - 300V - 500 ft Xtra-Guard 1 Multiconductor Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 48 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - RG179 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers