Alpha Wire Multi-Conductor & Paired Cables 5307C SL001

Description
5307C SLATE 1000 FT
Request a Quote
Description
5307C SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5307C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5307C SL001
Multi-Conductor & Paired Cables 5307C SL001
5307C SLATE 1000 FT

5307C SLATE 1000 FT

Buy Now
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 48 Conductor - Slate - 300V - 1000 ft - ALP5307C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 48 Conductor - Slate - 300V - 1000 ft
ALP5307C-SL001
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 48 Conductor - Slate - 300V - 1000 ft ALP5307C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5307C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5307C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 48 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.517 NOMINAL OD (MM) : 13.1318 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5307C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5307C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 48 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.517 NOMINAL OD (MM) : 13.1318 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 / 1000 Ft Alpha Wire - 13C2099 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 1000 Ft Alpha Wire
13C2099
Xtra-Guard 1 / 1000 Ft Alpha Wire 13C2099
XTRA-GUARD 1 / 1000 FT

XTRA-GUARD 1 / 1000 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5307C SL001 ALP5307C-SL001 13C2099
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 48 Conductor - Slate - 300V - 1000 ft Xtra-Guard 1 / 1000 Ft Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 48 #
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500-51 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
RF Cables And RF Cable Assemblies - NA830 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details