Alpha Wire Multi-Conductor & Paired Cables 5306C SL199

Description
5306C Slate BULK FT
Request a Quote
Description
5306C Slate BULK FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 28Y5950, features a 24 AWG tinned copper conductor with a nominal PVC insulation wall of 0.010 inches. The cable assembly includes 37 components cabled with a minimum twist rate of 3.4 twists per foot and is wrapped with nonwoven polyester tape. It is shielded with A/P/A tape and tinned copper braid, providing 70% coverage. The jacket is made of PVC with a wall thickness of 0.063 inches and is available in multiple colors including slate, black, yellow, and red. This product is rated for a maximum temperature range of -35 to 105°C and has a voltage rating of 300 VRMS. It complies with various standards including UL, CSA, and CE, and is RoHS compliant. The cable has a capacitance of 32 pF/ft and a conductor DCR of 26 Ω/1000ft at 20°C. It is suitable for applications requiring sunlight resistance and has a maximum pull tension of 140 lbs. The product is available in bulk lengths, making it adaptable for various engineering projects.

Datasheet Summary
Powered by GS/AI

Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 28Y5950, features a 24 AWG tinned copper conductor with a nominal PVC insulation wall of 0.010 inches. The cable assembly includes 37 components cabled with a minimum twist rate of 3.4 twists per foot and is wrapped with nonwoven polyester tape. It is shielded with A/P/A tape and tinned copper braid, providing 70% coverage. The jacket is made of PVC with a wall thickness of 0.063 inches and is available in multiple colors including slate, black, yellow, and red. This product is rated for a maximum temperature range of -35 to 105°C and has a voltage rating of 300 VRMS. It complies with various standards including UL, CSA, and CE, and is RoHS compliant. The cable has a capacitance of 32 pF/ft and a conductor DCR of 26 Ω/1000ft at 20°C. It is suitable for applications requiring sunlight resistance and has a maximum pull tension of 140 lbs. The product is available in bulk lengths, making it adaptable for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5306C SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5306C SL199
Multi-Conductor & Paired Cables 5306C SL199
5306C Slate BULK FT

5306C Slate BULK FT

Buy Now
Xtra-Guard 1 / Bulk Ft Alpha Wire - 28Y5950 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / Bulk Ft Alpha Wire
28Y5950
Xtra-Guard 1 / Bulk Ft Alpha Wire 28Y5950
XTRA-GUARD 1 / BULK FT

XTRA-GUARD 1 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 5306C SL199 28Y5950
Product Name Multi-Conductor & Paired Cables Xtra-Guard 1 / Bulk Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details