Alpha Wire Multi-Conductor & Paired Cables 5306C SL002

Description
5306C SLATE 500 FT
Request a Quote
Description
5306C SLATE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5306C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5306C SL002
Multi-Conductor & Paired Cables 5306C SL002
5306C SLATE 500 FT

5306C SLATE 500 FT

Buy Now
Xtra-Guard 1 Multiconductor Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire - 03F1469 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 Multiconductor Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire
03F1469
Xtra-Guard 1 Multiconductor Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire 03F1469
Xtra-Guard 1 Multiconductor SupraShield Cable Premium PVC, Voltage Rating: 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Conductor: 37, Jacket Thickness: 0.063 Inches, Diameter: 0.48 Inches, Drain Wire: 24 AWG

Xtra-Guard 1 Multiconductor SupraShield Cable Premium PVC, Voltage Rating: 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Conductor: 37, Jacket Thickness: 0.063 Inches, Diameter: 0.48 Inches, Drain Wire: 24 AWG

Supplier's Site
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 37 Conductor - Slate - 300V - 500 ft - ALP5306C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 37 Conductor - Slate - 300V - 500 ft
ALP5306C-SL002
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 37 Conductor - Slate - 300V - 500 ft ALP5306C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5306C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5306C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 37 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.466 NOMINAL OD (MM) : 11.8364 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5306C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5306C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 37 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.466 NOMINAL OD (MM) : 11.8364 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5306C SL002 03F1469 ALP5306C-SL002
Product Name Multi-Conductor & Paired Cables Xtra-Guard 1 Multiconductor Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 37 Conductor - Slate - 300V - 500 ft
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 37 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q964-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type KSC 8305
View Details
2 suppliers