Alpha Wire Multi-Conductor & Paired Cables 5304C SL001

Description
5304C SLATE 1000 FT
Request a Quote
Description
5304C SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5304C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5304C SL001
Multi-Conductor & Paired Cables 5304C SL001
5304C SLATE 1000 FT

5304C SLATE 1000 FT

Buy Now
Xtra-Guard 1 / 1000 Ft Alpha Wire - 13C2096 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 1000 Ft Alpha Wire
13C2096
Xtra-Guard 1 / 1000 Ft Alpha Wire 13C2096
XTRA-GUARD 1 / 1000 FT

XTRA-GUARD 1 / 1000 FT

Supplier's Site
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 19 Conductor - Slate - 300V - 1000 ft - ALP5304C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 19 Conductor - Slate - 300V - 1000 ft
ALP5304C-SL001
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 19 Conductor - Slate - 300V - 1000 ft ALP5304C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5304C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5304C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.378 NOMINAL OD (MM) : 9.6012 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5304C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5304C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.378 NOMINAL OD (MM) : 9.6012 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5304C SL001 13C2096 ALP5304C-SL001
Product Name Multi-Conductor & Paired Cables Xtra-Guard 1 / 1000 Ft Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 19 Conductor - Slate - 300V - 1000 ft
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 19 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details