Alpha Wire Multi-Conductor & Paired Cables 5303C SL001

Description
5303C SLATE 1000 FT
Request a Quote
Description
5303C SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5303C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5303C SL001
Multi-Conductor & Paired Cables 5303C SL001
5303C SLATE 1000 FT

5303C SLATE 1000 FT

Buy Now
Xtra-Guard 1 / 1000 Ft Alpha Wire - 13C2095 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 1000 Ft Alpha Wire
13C2095
Xtra-Guard 1 / 1000 Ft Alpha Wire 13C2095
XTRA-GUARD 1 / 1000 FT

XTRA-GUARD 1 / 1000 FT

Supplier's Site
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 15 Conductor - Slate - 300V - 1000 ft - ALP5303C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 15 Conductor - Slate - 300V - 1000 ft
ALP5303C-SL001
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 15 Conductor - Slate - 300V - 1000 ft ALP5303C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5303C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5303C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.361 NOMINAL OD (MM) : 9.1694 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5303C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5303C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.361 NOMINAL OD (MM) : 9.1694 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5303C SL001 13C2095 ALP5303C-SL001
Product Name Multi-Conductor & Paired Cables Xtra-Guard 1 / 1000 Ft Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 15 Conductor - Slate - 300V - 1000 ft
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 15 #
Unlock Full Specs
to access all available technical data