Alpha Wire Multiple Conductor Cables 5302C SL005

Description
12 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5302CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5302CSL005-ND
Multiple Conductor Cables 5302CSL005-ND
12 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5302C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5302C SL005
Multi-Conductor & Paired Cables 5302C SL005
5302C SLATE 100 FT

5302C SLATE 100 FT

Buy Now
Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 24 Awg, 0.23 Mm , 7 X 0.2Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire - 85K9838 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 24 Awg, 0.23 Mm , 7 X 0.2Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
85K9838
Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 24 Awg, 0.23 Mm , 7 X 0.2Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire 85K9838
Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 24 AWG, 0.23 mm , 7 x 0.2mm, 100 ft, 30.5 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 24 AWG, 0.23 mm , 7 x 0.2mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 12 Conductor - Slate - 300V - 100 ft - ALP5302C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 12 Conductor - Slate - 300V - 100 ft
ALP5302C-SL005
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 12 Conductor - Slate - 300V - 100 ft ALP5302C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5302C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5302C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.341 NOMINAL OD (MM) : 8.6614 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5302C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5302C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.341 NOMINAL OD (MM) : 8.6614 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5302CSL005-ND 5302C SL005 85K9838 ALP5302C-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 24 Awg, 0.23 Mm , 7 X 0.2Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 12 Conductor - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - RG6 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 70 C (-4 to 158 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details