Alpha Wire Multi-Conductor & Paired Cables 5302C SL001

Description
5302C SLATE 1000 FT
Request a Quote Datasheet
Description
5302C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5302C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5302C SL001
Multi-Conductor & Paired Cables 5302C SL001
5302C SLATE 1000 FT

5302C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 5302CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5302CSL001-ND
Multiple Conductor Cables 5302CSL001-ND
12 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)

12 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Xtra-Guard 1 / 1000 Ft Alpha Wire - 92F6996 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 1000 Ft Alpha Wire
92F6996
Xtra-Guard 1 / 1000 Ft Alpha Wire 92F6996
XTRA-GUARD 1 / 1000 FT

XTRA-GUARD 1 / 1000 FT

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 12 Conductor - Slate - 300V - 1000 ft - ALP5302C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 12 Conductor - Slate - 300V - 1000 ft
ALP5302C-SL001
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 12 Conductor - Slate - 300V - 1000 ft ALP5302C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5302C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5302C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.341 NOMINAL OD (MM) : 8.6614 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5302C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5302C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.341 NOMINAL OD (MM) : 8.6614 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5302C SL001 5302CSL001-ND 92F6996 ALP5302C-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 1 / 1000 Ft Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 12 Conductor - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - RG179 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details