Alpha Wire Multiple Conductor Cables 5300C SL005

Description
5 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5300CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5300CSL005-ND
Multiple Conductor Cables 5300CSL005-ND
5 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5300C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5300C SL005
Multi-Conductor & Paired Cables 5300C SL005
5300C SLATE 100 FT

5300C SLATE 100 FT

Buy Now
Multiconductor Unshielded Cable, Xtra Guardr 1, 5, 24 Awg, 0.23 Mm , 7 X 0.2Mm, 100 Ft, 30.5 M Alpha Wire - 02F9350 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Xtra Guardr 1, 5, 24 Awg, 0.23 Mm , 7 X 0.2Mm, 100 Ft, 30.5 M Alpha Wire
02F9350
Multiconductor Unshielded Cable, Xtra Guardr 1, 5, 24 Awg, 0.23 Mm , 7 X 0.2Mm, 100 Ft, 30.5 M Alpha Wire 02F9350
Multiconductor Unshielded Cable, Xtra Guardr 1, 5, 24 AWG, 0.23 mm , 7 x 0.2mm, 100 ft, 30.5 m

Multiconductor Unshielded Cable, Xtra Guardr 1, 5, 24 AWG, 0.23 mm , 7 x 0.2mm, 100 ft, 30.5 m

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 5 Conductor - Slate - 300V - 100 ft - ALP5300C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 5 Conductor - Slate - 300V - 100 ft
ALP5300C-SL005
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 5 Conductor - Slate - 300V - 100 ft ALP5300C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5300C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5300C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.278 NOMINAL OD (MM) : 7.0612 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5300C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5300C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.278 NOMINAL OD (MM) : 7.0612 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5300CSL005-ND 5300C SL005 02F9350 ALP5300C-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Multiconductor Unshielded Cable, Xtra Guardr 1, 5, 24 Awg, 0.23 Mm , 7 X 0.2Mm, 100 Ft, 30.5 M Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 5 Conductor - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
N Female St. Connector With 1.13mm Cable (L-5CM) + UFL Connector - ET-NFS-5L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type N Female
View Details