Alpha Wire Multi-Conductor & Paired Cables 5299/19C SL002

Description
5299/19C SLATE 500 FT
Request a Quote Datasheet
Description
5299/19C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5299/19C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5299/19C SL002
Multi-Conductor & Paired Cables 5299/19C SL002
5299/19C SLATE 500 FT

5299/19C SLATE 500 FT

Buy Now
Shielded Multipair Cable 19Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 02F7937 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 19Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
02F7937
Shielded Multipair Cable 19Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 02F7937
SHIELDED MULTIPAIR CABLE 19PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Drop Ship:Yes RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 19PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 20 AWG 19 Pair - Slate - 300V - 500 ft - Color Code A - ALP5299/19C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 20 AWG 19 Pair - Slate - 300V - 500 ft - Color Code A
ALP5299/19C-SL002
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 20 AWG 19 Pair - Slate - 300V - 500 ft - Color Code A ALP5299/19C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 500ft, 5299/19C SL002, Color Code A MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5299/19C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.719 NOMINAL OD (MM) : 18.2626 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 500ft, 5299/19C SL002, Color Code A


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5299/19C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.719 NOMINAL OD (MM) : 18.2626 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5299/19C SL002 02F7937 ALP5299/19C-SL002
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 19Pr 500Ft 300V Gray; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multipair Cable - 20 AWG 19 Pair - Slate - 300V - 500 ft - Color Code A
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Number of Conductors 38 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NE047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details