Alpha Wire Multi-Conductor & Paired Cables 5292C SL002

Description
5292C SLATE 500 FT
Request a Quote Datasheet
Description
5292C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5292C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5292C SL002
Multi-Conductor & Paired Cables 5292C SL002
5292C SLATE 500 FT

5292C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5292CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5292CSL002-ND
Multiple Conductor Cables 5292CSL002-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil, Braid 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire - 27M2995 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire
27M2995
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire 27M2995
XTRA-GUARD 1 / 500 FT ROHS COMPLIANT: YES

XTRA-GUARD 1 / 500 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 20 AWG 2 Pair - Slate - 300V - 500 ft - ALP5292C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 20 AWG 2 Pair - Slate - 300V - 500 ft
ALP5292C-SL002
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 20 AWG 2 Pair - Slate - 300V - 500 ft ALP5292C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 500ft, 5292C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5292C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.326 NOMINAL OD (MM) : 8.2804 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 500ft, 5292C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5292C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.326 NOMINAL OD (MM) : 8.2804 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5292C SL002 5292CSL002-ND 27M2995 ALP5292C-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 SupraShield Multipair Cable - 20 AWG 2 Pair - Slate - 300V - 500 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data