Alpha Wire Multi-Conductor & Paired Cables 5289C SL005

Description
5289C SLATE 100 FT
Request a Quote
Description
5289C SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5289C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5289C SL005
Multi-Conductor & Paired Cables 5289C SL005
5289C SLATE 100 FT

5289C SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 20 AWG 9 Pair - Slate - 300V - 100 ft - ALP5289C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 20 AWG 9 Pair - Slate - 300V - 100 ft
ALP5289C-SL005
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 20 AWG 9 Pair - Slate - 300V - 100 ft ALP5289C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 100ft, 5289C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5289C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.487 NOMINAL OD (MM) : 12.3698 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 100ft, 5289C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5289C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.487 NOMINAL OD (MM) : 12.3698 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 / 100 Ft Rohs Compliant Alpha Wire - 85K9837 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 100 Ft Rohs Compliant Alpha Wire
85K9837
Xtra-Guard 1 / 100 Ft Rohs Compliant Alpha Wire 85K9837
XTRA-GUARD 1 / 100 FT ROHS COMPLIANT: YES

XTRA-GUARD 1 / 100 FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5289C SL005 ALP5289C-SL005 85K9837
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multipair Cable - 20 AWG 9 Pair - Slate - 300V - 100 ft Xtra-Guard 1 / 100 Ft Rohs Compliant Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 18 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details