Alpha Wire Multi-Conductor & Paired Cables 5289C SL002

Description
5289C SLATE 500 FT
Request a Quote Datasheet
Description
5289C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5289C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5289C SL002
Multi-Conductor & Paired Cables 5289C SL002
5289C SLATE 500 FT

5289C SLATE 500 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 20 AWG 9 Pair - Slate - 300V - 500 ft - ALP5289C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 20 AWG 9 Pair - Slate - 300V - 500 ft
ALP5289C-SL002
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 20 AWG 9 Pair - Slate - 300V - 500 ft ALP5289C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 500ft, 5289C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5289C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.487 NOMINAL OD (MM) : 12.3698 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 500ft, 5289C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5289C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.487 NOMINAL OD (MM) : 12.3698 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multipair Cable 9Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 02F8031 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 9Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
02F8031
Unshielded Multipair Cable 9Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 02F8031
UNSHIELDED MULTIPAIR CABLE 9PR 500FT 300V GRAY; Cable Shielding:Unshielded ; No. of Pairs:9 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 9PR 500FT 300V GRAY; Cable Shielding:Unshielded; No. of Pairs:9 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5289C SL002 ALP5289C-SL002 02F8031
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multipair Cable - 20 AWG 9 Pair - Slate - 300V - 500 ft Unshielded Multipair Cable 9Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 18 #
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q350-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers