Alpha Wire Multi-Conductor & Paired Cables 5282C SL005

Description
5282C SLATE 100 FT
Request a Quote
Description
5282C SLATE 100 FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard 1 (part number 5282C) is a RoHS-compliant cable designed for various applications requiring durability and flexibility. It features a 20 AWG stranded tinned copper conductor with a nominal PVC insulation wall of 0.016 inches. The cable is constructed with two pairs of conductors cabled together, providing a minimum of 6 twists per foot for enhanced performance. The overall jacket is made of PVC with a thickness of 0.032 inches, available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This cable is rated for a maximum operating temperature of 105°C and has a voltage rating of 300 VRMS. It also exhibits sunlight resistance and complies with various standards including UL, CSA, and CE directives. The cable has a bend radius of 10 times its diameter and a maximum pull tension of 35 lbs. It is suitable for applications that require resistance to oil and sunlight, making it versatile for both indoor and outdoor use. The product is packaged in continuous lengths of 100 feet, among other options.

Datasheet Summary
Powered by GS/AI

Xtra-Guard 1 (part number 5282C) is a RoHS-compliant cable designed for various applications requiring durability and flexibility. It features a 20 AWG stranded tinned copper conductor with a nominal PVC insulation wall of 0.016 inches. The cable is constructed with two pairs of conductors cabled together, providing a minimum of 6 twists per foot for enhanced performance. The overall jacket is made of PVC with a thickness of 0.032 inches, available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This cable is rated for a maximum operating temperature of 105°C and has a voltage rating of 300 VRMS. It also exhibits sunlight resistance and complies with various standards including UL, CSA, and CE directives. The cable has a bend radius of 10 times its diameter and a maximum pull tension of 35 lbs. It is suitable for applications that require resistance to oil and sunlight, making it versatile for both indoor and outdoor use. The product is packaged in continuous lengths of 100 feet, among other options.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5282C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5282C SL005
Multi-Conductor & Paired Cables 5282C SL005
5282C SLATE 100 FT

5282C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5282CSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5282CSL005-100-ND
Multiple Conductor Cables 5282CSL005-100-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Xtra-Guard 1 / 100 Ft Rohs Compliant Alpha Wire - 26M8384 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 100 Ft Rohs Compliant Alpha Wire
26M8384
Xtra-Guard 1 / 100 Ft Rohs Compliant Alpha Wire 26M8384
XTRA-GUARD 1 / 100 FT ROHS COMPLIANT: YES

XTRA-GUARD 1 / 100 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 20 AWG 2 Pair - Slate - 300V - 100 ft - ALP5282C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 20 AWG 2 Pair - Slate - 300V - 100 ft
ALP5282C-SL005
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 20 AWG 2 Pair - Slate - 300V - 100 ft ALP5282C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 100ft, 5282C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5282C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.298 NOMINAL OD (MM) : 7.5692 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 100ft, 5282C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5282C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.298 NOMINAL OD (MM) : 7.5692 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5282C SL005 5282CSL005-100-ND 26M8384 ALP5282C-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 1 / 100 Ft Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 Unshielded Multipair Cable - 20 AWG 2 Pair - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details