Alpha Wire Multi-Conductor & Paired Cables 5282C SL002

Description
5282C SLATE 500 FT
Request a Quote Datasheet
Description
5282C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5282C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5282C SL002
Multi-Conductor & Paired Cables 5282C SL002
5282C SLATE 500 FT

5282C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5282CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5282CSL002-ND
Multiple Conductor Cables 5282CSL002-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 20 AWG 2 Pair - Slate - 300V - 500 ft - ALP5282C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 20 AWG 2 Pair - Slate - 300V - 500 ft
ALP5282C-SL002
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 20 AWG 2 Pair - Slate - 300V - 500 ft ALP5282C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 500ft, 5282C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5282C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.298 NOMINAL OD (MM) : 7.5692 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 500ft, 5282C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5282C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.298 NOMINAL OD (MM) : 7.5692 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire - 88K1440 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire
88K1440
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire 88K1440
XTRA-GUARD 1 / 500 FT ROHS COMPLIANT: YES

XTRA-GUARD 1 / 500 FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5282C SL002 5282CSL002-ND ALP5282C-SL002 88K1440
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Unshielded Multipair Cable - 20 AWG 2 Pair - Slate - 300V - 500 ft Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details