Alpha Wire Multi-Conductor & Paired Cables 5279C SL002

Description
5279C SLATE 500 FT
Request a Quote Datasheet
Description
5279C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5279C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5279C SL002
Multi-Conductor & Paired Cables 5279C SL002
5279C SLATE 500 FT

5279C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5279CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5279CSL002-ND
Multiple Conductor Cables 5279CSL002-ND
18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 500.0' (152.4m)

18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 9 Pair - Slate - 300V - 500 ft - ALP5279C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 9 Pair - Slate - 300V - 500 ft
ALP5279C-SL002
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 9 Pair - Slate - 300V - 500 ft ALP5279C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 500ft, 5279C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5279C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.36 NOMINAL OD (MM) : 9.144 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 500ft, 5279C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5279C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.36 NOMINAL OD (MM) : 9.144 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multipair Cable 9Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 02F8067 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 9Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
02F8067
Shielded Multipair Cable 9Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 02F8067
SHIELDED MULTIPAIR CABLE 9PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 9PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5279C SL002 5279CSL002-ND ALP5279C-SL002 02F8067
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 9 Pair - Slate - 300V - 500 ft Shielded Multipair Cable 9Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details