Alpha Wire Multi-Conductor & Paired Cables 5279/51C SL002

Description
5279/51C SLATE 500 FT
Request a Quote
Description
5279/51C SLATE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5279/51C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5279/51C SL002
Multi-Conductor & Paired Cables 5279/51C SL002
5279/51C SLATE 500 FT

5279/51C SLATE 500 FT

Buy Now
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 51 Pair - Slate - 300V - 500 ft - ALP5279/51C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 51 Pair - Slate - 300V - 500 ft
ALP5279/51C-SL002
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 51 Pair - Slate - 300V - 500 ft ALP5279/51C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 500ft, 5279/51C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5279/51C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 51 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.739 NOMINAL OD (MM) : 18.7706 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 500ft, 5279/51C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5279/51C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 51 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.739 NOMINAL OD (MM) : 18.7706 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables
Product Number 5279/51C SL002 ALP5279/51C-SL002
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 51 Pair - Slate - 300V - 500 ft
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 102 #
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details