Alpha Wire Multi-Conductor & Paired Cables 5279/19C SL005

Description
5279/19C SLATE 100 FT
Request a Quote Datasheet
Description
5279/19C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5279/19C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5279/19C SL005
Multi-Conductor & Paired Cables 5279/19C SL005
5279/19C SLATE 100 FT

5279/19C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5279/19CSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5279/19CSL005-100-ND
Multiple Conductor Cables 5279/19CSL005-100-ND
38 (19 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

38 (19 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 19 Pair - Slate - 300V - 100 ft - Color Code B - ALP5279/19C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 19 Pair - Slate - 300V - 100 ft - Color Code B
ALP5279/19C-SL005
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 19 Pair - Slate - 300V - 100 ft - Color Code B ALP5279/19C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5279/19C SL005, Color Code B MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5279/19C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.457 NOMINAL OD (MM) : 11.6078 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5279/19C SL005, Color Code B


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5279/19C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.457 NOMINAL OD (MM) : 11.6078 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multipair Cable 19Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 02F8072 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 19Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
02F8072
Shielded Multipair Cable 19Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 02F8072
SHIELDED MULTIPAIR CABLE 19PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Drop Ship:Yes RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 19PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5279/19C SL005 5279/19CSL005-100-ND ALP5279/19C-SL005 02F8072
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 19 Pair - Slate - 300V - 100 ft - Color Code B Shielded Multipair Cable 19Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details