Alpha Wire Multiple Conductor Cables 5279/15C SL199

Description
MULT-PR 30COND 24AWG 1000=1000'
Request a Quote Datasheet
Description
MULT-PR 30COND 24AWG 1000=1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5279/15CSL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5279/15CSL199-ND
Multiple Conductor Cables 5279/15CSL199-ND
MULT-PR 30COND 24AWG 1000=1000'

MULT-PR 30COND 24AWG 1000=1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5279/15C SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5279/15C SL199
Multi-Conductor & Paired Cables 5279/15C SL199
5279/15C Slate BULK FT

5279/15C Slate BULK FT

Buy Now
Xtra-Guard 1 / Bulk Ft Alpha Wire - 28Y5929 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / Bulk Ft Alpha Wire
28Y5929
Xtra-Guard 1 / Bulk Ft Alpha Wire 28Y5929
XTRA-GUARD 1 / BULK FT

XTRA-GUARD 1 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 5279/15CSL199-ND 5279/15C SL199 28Y5929
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 1 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-W-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Stability Cables - SP-24292-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - KRP-1-24-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Socket, angled 2-pin
Rated Temperature -10 to 50 C (14 to 122 F)
View Details