Alpha Wire Multi-Conductor & Paired Cables 5279/15C SL002

Description
5279/15C SLATE 500 FT
Request a Quote Datasheet
Description
5279/15C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5279/15C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5279/15C SL002
Multi-Conductor & Paired Cables 5279/15C SL002
5279/15C SLATE 500 FT

5279/15C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5279/15CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5279/15CSL002-ND
Multiple Conductor Cables 5279/15CSL002-ND
30 (15 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 500.0' (152.4m)

30 (15 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 15 Pair - Slate - 300V - 500 ft - Color Code B - ALP5279/15C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 15 Pair - Slate - 300V - 500 ft - Color Code B
ALP5279/15C-SL002
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 15 Pair - Slate - 300V - 500 ft - Color Code B ALP5279/15C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 500ft, 5279/15C SL002, Color Code B MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5279/15C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.429 NOMINAL OD (MM) : 10.8966 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 500ft, 5279/15C SL002, Color Code B


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5279/15C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.429 NOMINAL OD (MM) : 10.8966 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard Shielded Multipair Cable 15Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 02F8071 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 15Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
02F8071
Xtra-Guard Shielded Multipair Cable 15Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 02F8071
XTRA-GUARD SHIELDED MULTIPAIR CABLE 15PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:15 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 15PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:15 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5279/15C SL002 5279/15CSL002-ND ALP5279/15C-SL002 02F8071
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 15 Pair - Slate - 300V - 500 ft - Color Code B Xtra-Guard Shielded Multipair Cable 15Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details