Alpha Wire Multi-Conductor & Paired Cables 5279/11C SL001

Description
5279/11C SLATE 1000 FT
Request a Quote Datasheet
Description
5279/11C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5279/11C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5279/11C SL001
Multi-Conductor & Paired Cables 5279/11C SL001
5279/11C SLATE 1000 FT

5279/11C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 5279/11CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5279/11CSL001-ND
Multiple Conductor Cables 5279/11CSL001-ND
22 (11 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)

22 (11 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 11Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 92F7411 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 11Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
92F7411
Shielded Multipair Cable 11Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 92F7411
SHIELDED MULTIPAIR CABLE 11PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:11 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 11PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:11 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 11 Pair - Slate - 300V - 1000 ft - ALP5279/11C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 11 Pair - Slate - 300V - 1000 ft
ALP5279/11C-SL001
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 11 Pair - Slate - 300V - 1000 ft ALP5279/11C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 1000ft, 5279/11C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5279/11C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 11 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.385 NOMINAL OD (MM) : 9.779 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 1000ft, 5279/11C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5279/11C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 11 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.385 NOMINAL OD (MM) : 9.779 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5279/11C SL001 5279/11CSL001-ND 92F7411 ALP5279/11C-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multipair Cable 11Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 11 Pair - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3568 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
1/4″ Phone Plug to Miniature Alligator Clips, Audio Test Cable - 2529M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details