Alpha Wire Multi-Conductor & Paired Cables 5276C SL005

Description
5276C SLATE 100 FT
Request a Quote Datasheet
Description
5276C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5276C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5276C SL005
Multi-Conductor & Paired Cables 5276C SL005
5276C SLATE 100 FT

5276C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5276CSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5276CSL005-100-ND
Multiple Conductor Cables 5276CSL005-100-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 6 Pair - Slate - 300V - 100 ft - ALP5276C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 6 Pair - Slate - 300V - 100 ft
ALP5276C-SL005
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 6 Pair - Slate - 300V - 100 ft ALP5276C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5276C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5276C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.314 NOMINAL OD (MM) : 7.9756 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5276C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5276C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.314 NOMINAL OD (MM) : 7.9756 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard Shielded Multipair Cable 6Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 85K9834 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 6Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
85K9834
Xtra-Guard Shielded Multipair Cable 6Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 85K9834
XTRA-GUARD SHIELDED MULTIPAIR CABLE 6PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 6PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5276C SL005 5276CSL005-100-ND ALP5276C-SL005 85K9834
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 SupraShield Multipair Cable - 24 AWG 6 Pair - Slate - 300V - 100 ft Xtra-Guard Shielded Multipair Cable 6Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data