Alpha Wire Multi-Conductor & Paired Cables 5275C SL199

Description
5275C Slate BULK FT
Request a Quote
Description
5275C Slate BULK FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 28Y5926, features a construction of 24 AWG tinned copper conductors with a nominal PVC insulation wall thickness of 0.010 inches. The cable is designed with five pairs of conductors, each twisted together at a minimum of 9.6 twists per foot, and includes a shield made of tinned copper braid with a minimum coverage of 70%. The overall jacket is made of PVC with a wall thickness of 0.032 inches, available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This product is rated for a temperature range of -35 to 105°C and has a voltage rating of 300 VRMS. It complies with various standards including UL, CSA, and RoHS, ensuring it meets environmental regulations. The cable also exhibits sunlight resistance and has a bend radius of 10 times the cable diameter. With a pull tension rating of 43 lbs maximum, this cable is suitable for a variety of applications requiring durability and reliability.

Datasheet Summary
Powered by GS/AI

Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 28Y5926, features a construction of 24 AWG tinned copper conductors with a nominal PVC insulation wall thickness of 0.010 inches. The cable is designed with five pairs of conductors, each twisted together at a minimum of 9.6 twists per foot, and includes a shield made of tinned copper braid with a minimum coverage of 70%. The overall jacket is made of PVC with a wall thickness of 0.032 inches, available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This product is rated for a temperature range of -35 to 105°C and has a voltage rating of 300 VRMS. It complies with various standards including UL, CSA, and RoHS, ensuring it meets environmental regulations. The cable also exhibits sunlight resistance and has a bend radius of 10 times the cable diameter. With a pull tension rating of 43 lbs maximum, this cable is suitable for a variety of applications requiring durability and reliability.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5275C SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5275C SL199
Multi-Conductor & Paired Cables 5275C SL199
5275C Slate BULK FT

5275C Slate BULK FT

Buy Now
Xtra-Guard 1 / Bulk Ft Alpha Wire - 28Y5926 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / Bulk Ft Alpha Wire
28Y5926
Xtra-Guard 1 / Bulk Ft Alpha Wire 28Y5926
XTRA-GUARD 1 / BULK FT

XTRA-GUARD 1 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 5275C SL199 28Y5926
Product Name Multi-Conductor & Paired Cables Xtra-Guard 1 / Bulk Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details