Alpha Wire Multi-Conductor & Paired Cables 5269/77C SL002

Description
5269/77C SLATE 500 FT
Request a Quote Datasheet
Description
5269/77C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5269/77C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5269/77C SL002
Multi-Conductor & Paired Cables 5269/77C SL002
5269/77C SLATE 500 FT

5269/77C SLATE 500 FT

Buy Now
Unshielded Multipair Cable 77Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 02F7975 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 77Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
02F7975
Unshielded Multipair Cable 77Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 02F7975
UNSHIELDED MULTIPAIR CABLE 77PR 500FT 300V GRAY; Cable Shielding:Unshielded ; No. of Pairs:77 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 77PR 500FT 300V GRAY; Cable Shielding:Unshielded; No. of Pairs:77 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 77 Pair - Slate - 300V - 500 ft - ALP5269/77C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 77 Pair - Slate - 300V - 500 ft
ALP5269/77C-SL002
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 77 Pair - Slate - 300V - 500 ft ALP5269/77C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 500ft, 5269/77C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5269/77C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 77 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.904 NOMINAL OD (MM) : 22.9616 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 500ft, 5269/77C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5269/77C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 77 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.904 NOMINAL OD (MM) : 22.9616 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5269/77C SL002 02F7975 ALP5269/77C-SL002
Product Name Multi-Conductor & Paired Cables Unshielded Multipair Cable 77Pr 500Ft 300V Gray; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 77 Pair - Slate - 300V - 500 ft
Cable Shielding No Shielding No Shielding; Unshielded
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Number of Conductors 154 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details